EnerSys, Inc. Battery; Sealed Acid; 4.0Ah; 6V; 2.76 in. L x 1.85 in. W x 4.15 in. H; 1.87 lbs. NP4-6

Description
The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request. Features: Superb Recovery From Deep Discharge Electrolyte Suspension System Gas Recombination Multipurpose is Float or Cyclic Use Usable in Any Orientation Superior Energy Density
Datasheet
Description
The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request. Features: Superb Recovery From Deep Discharge Electrolyte Suspension System Gas Recombination Multipurpose is Float or Cyclic Use Usable in Any Orientation Superior Energy Density
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery; Sealed Acid; 4.0Ah; 6V; 2.76 in. L x 1.85 in. W x 4.15 in. H; 1.87 lbs. - 70111484 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Sealed Acid; 4.0Ah; 6V; 2.76 in. L x 1.85 in. W x 4.15 in. H; 1.87 lbs.
70111484
Battery; Sealed Acid; 4.0Ah; 6V; 2.76 in. L x 1.85 in. W x 4.15 in. H; 1.87 lbs. 70111484
The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request. Features: Superb Recovery From Deep Discharge Electrolyte Suspension System Gas Recombination Multipurpose is Float or Cyclic Use Usable in Any Orientation Superior Energy Density

The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request.
Features:

  • Superb Recovery From Deep Discharge
  • Electrolyte Suspension System
  • Gas Recombination
  • Multipurpose is Float or Cyclic Use
  • Usable in Any Orientation
  • Superior Energy Density
Supplier's Site
Lead Acid Battery, 6V, 4Ah; Battery Voltage Enersys - 44F7562 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 6V, 4Ah; Battery Voltage Enersys
44F7562
Lead Acid Battery, 6V, 4Ah; Battery Voltage Enersys 44F7562
LEAD ACID BATTERY, 6V, 4AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:4Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:105mm; External Width:47mm; Weight:0.87kg RoHS Compliant: NA

LEAD ACID BATTERY, 6V, 4AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:4Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:105mm; External Width:47mm; Weight:0.87kg RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 70111484 44F7562
Product Name Battery; Sealed Acid; 4.0Ah; 6V; 2.76 in. L x 1.85 in. W x 4.15 in. H; 1.87 lbs. Lead Acid Battery, 6V, 4Ah; Battery Voltage Enersys
Standard Cylindrical Battery Sizes 2/3AA; Rectangular
Voltage 6 volts 6 volts
Capacity 4 ampere-hr 4 ampere-hr
Operating Temperature 5 to 122 F (-15 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00096 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details