EnerSys, Inc. Batteries Rechargeable (Secondary) NP4-12

Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 4Ah
Request a Quote Datasheet
Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 4Ah
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - NP4-12-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
NP4-12-ND
Batteries Rechargeable (Secondary) NP4-12-ND
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 4Ah

12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 4Ah

Buy Now Datasheet
Battery - 21385130 - Radwell International
Willingboro, NJ, United States
Battery
21385130
Battery 21385130
LEAD ACID BATTERY, 12 VOLT, 4 AMPH, BATTERY VOLTAGE:12 VOLT, BATTERY TECHNOLOGY:LEAD ACID, BATTERY CAPACITY:4 AMPH, BATTERY TERMINALS:QUICK CONNECT, EXTERNAL HEIGHT:107MM, EXTERNAL WIDTH:70MM, WEIGHT:1.7KGROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

LEAD ACID BATTERY, 12 VOLT, 4 AMPH, BATTERY VOLTAGE:12 VOLT, BATTERY TECHNOLOGY:LEAD ACID, BATTERY CAPACITY:4 AMPH, BATTERY TERMINALS:QUICK CONNECT, EXTERNAL HEIGHT:107MM, EXTERNAL WIDTH:70MM, WEIGHT:1.7KGROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Battery; Lead-Acid; 4; 12 V; 90 mm L x 70 mm W x 106 mm H; 1.75; 40 Milliohms - 70111500 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lead-Acid; 4; 12 V; 90 mm L x 70 mm W x 106 mm H; 1.75; 40 Milliohms
70111500
Battery; Lead-Acid; 4; 12 V; 90 mm L x 70 mm W x 106 mm H; 1.75; 40 Milliohms 70111500
The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request. Features: Superb Recovery From Deep Discharge Electrolyte Suspension System Gas Recombination Multipurpose is Float or Cyclic Use Usable in Any Orientation Superior Energy Density

The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request.
Features:

  • Superb Recovery From Deep Discharge
  • Electrolyte Suspension System
  • Gas Recombination
  • Multipurpose is Float or Cyclic Use
  • Usable in Any Orientation
  • Superior Energy Density
Supplier's Site
Lead Acid Battery, 12V, 4Ah; Battery Voltage Enersys - 44F7570 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 4Ah; Battery Voltage Enersys
44F7570
Lead Acid Battery, 12V, 4Ah; Battery Voltage Enersys 44F7570
LEAD ACID BATTERY, 12V, 4AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:4Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:70mm; Weight:1.7kgRoHS Compliant: NA

LEAD ACID BATTERY, 12V, 4AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:4Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:70mm; Weight:1.7kgRoHS Compliant: NA

Supplier's Site
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
NP4-12
Battery Products - Batteries Rechargeable (Secondary) NP4-12
BATTERY LEAD ACID 12V 4AH

BATTERY LEAD ACID 12V 4AH

Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Batteries Batteries Batteries Batteries Batteries
Product Number NP4-12-ND 21385130 70111500 44F7570 NP4-12
Product Name Batteries Rechargeable (Secondary) Battery Battery; Lead-Acid; 4; 12 V; 90 mm L x 70 mm W x 106 mm H; 1.75; 40 Milliohms Lead Acid Battery, 12V, 4Ah; Battery Voltage Enersys Battery Products - Batteries Rechargeable (Secondary)
Application General Purpose
Capacity 4 ampere-hr 4 ampere-hr 4 ampere-hr 4 ampere-hr
Standard Cylindrical Battery Sizes 2/3AA; Rectangular
Voltage 12 volts 12 volts 12 volts
Internal Resistance 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details