EnerSys, Inc. Lead Acid Battery, 12V, 38Ah; Battery Voltage Enersys NP38-12

Description
LEAD ACID BATTERY, 12V, 38AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:38Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:172mm; External Width:165mm; Pack Quantity:1 RoHS Compliant: NA
Description
LEAD ACID BATTERY, 12V, 38AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:38Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:172mm; External Width:165mm; Pack Quantity:1 RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 38Ah; Battery Voltage Enersys - 44F7554 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 38Ah; Battery Voltage Enersys
44F7554
Lead Acid Battery, 12V, 38Ah; Battery Voltage Enersys 44F7554
LEAD ACID BATTERY, 12V, 38AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:38Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:172mm; External Width:165mm; Pack Quantity:1 RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 38AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:38Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:172mm; External Width:165mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site
Battery; Lead-Acid; 38; 12 V; 197 mm L x 165 mm W x 170 mm H; 14.2 - 70111514 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lead-Acid; 38; 12 V; 197 mm L x 165 mm W x 170 mm H; 14.2
70111514
Battery; Lead-Acid; 38; 12 V; 197 mm L x 165 mm W x 170 mm H; 14.2 70111514
Superb recovery from deep discharge Electrolyte suspension system Gas recombination Multipurpose is Float or cyclic use Usable in any orientation Superior energy density This battery filed to produce the optimum design of sealed lead acid batteries. The combination of sealed construction and this unique electrolyte suspension system allows operation in any orientation, with no loss of performance or fear of electrolyte leake.

  • Superb recovery from deep discharge
  • Electrolyte suspension system
  • Gas recombination
  • Multipurpose is Float or cyclic use
  • Usable in any orientation
  • Superior energy density
    This battery filed to produce the optimum design of sealed lead acid batteries. The combination of sealed construction and this unique electrolyte suspension system allows operation in any orientation, with no loss of performance or fear of electrolyte leake.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 44F7554 70111514
Product Name Lead Acid Battery, 12V, 38Ah; Battery Voltage Enersys Battery; Lead-Acid; 38; 12 V; 197 mm L x 165 mm W x 170 mm H; 14.2
Primary Batteries Lead Acid
Voltage 12 volts 12 volts
Capacity 38 ampere-hr 38 ampere-hr
Height 6.77 inch (172 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details