EnerSys, Inc. Battery, Sealed Lead Acid,12V, 33Amp Hour,Nut & Bolt Termination NP33-12

Description
The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request. Features: Superb Recovery From Deep Discharge Electrolyte Suspension System Gas Recombination Multipurpose is Float or Cyclic Use Usable in Any Orientation Superior Energy Density
Description
The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request. Features: Superb Recovery From Deep Discharge Electrolyte Suspension System Gas Recombination Multipurpose is Float or Cyclic Use Usable in Any Orientation Superior Energy Density

Suppliers

Company
Product
Description
Supplier Links
Battery, Sealed Lead Acid,12V, 33Amp Hour,Nut & Bolt Termination - 70111505 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Sealed Lead Acid,12V, 33Amp Hour,Nut & Bolt Termination
70111505
Battery, Sealed Lead Acid,12V, 33Amp Hour,Nut & Bolt Termination 70111505
The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request. Features: Superb Recovery From Deep Discharge Electrolyte Suspension System Gas Recombination Multipurpose is Float or Cyclic Use Usable in Any Orientation Superior Energy Density

The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request.
Features:

  • Superb Recovery From Deep Discharge
  • Electrolyte Suspension System
  • Gas Recombination
  • Multipurpose is Float or Cyclic Use
  • Usable in Any Orientation
  • Superior Energy Density
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70111505
Product Name Battery, Sealed Lead Acid,12V, 33Amp Hour,Nut & Bolt Termination
Standard Cylindrical Battery Sizes 2/3AA; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1432 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details