EnerSys, Inc. Battery Products - Batteries Rechargeable (Secondary) NP2.3-12

Description
BATTERY LEAD ACID 12V 2.3AH
Description
BATTERY LEAD ACID 12V 2.3AH

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
NP2.3-12
Battery Products - Batteries Rechargeable (Secondary) NP2.3-12
BATTERY LEAD ACID 12V 2.3AH

BATTERY LEAD ACID 12V 2.3AH

Supplier's Site
Battery Voltage Enersys - 84F1013 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Enersys
84F1013
Battery Voltage Enersys 84F1013
Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:2.3Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:34mm; External Width:64mm; External Depth:178mm; Pack Quantity:1 RoHS Compliant: NA

Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:2.3Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:34mm; External Width:64mm; External Depth:178mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site
Battery; Lead-Acid; 2.3; 12 V; 178 mm Lx 34 mm W x 64 mm H; 0.95; 65 Milliohms - 70111496 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lead-Acid; 2.3; 12 V; 178 mm Lx 34 mm W x 64 mm H; 0.95; 65 Milliohms
70111496
Battery; Lead-Acid; 2.3; 12 V; 178 mm Lx 34 mm W x 64 mm H; 0.95; 65 Milliohms 70111496
The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request. Features: Superb Recovery From Deep Discharge Electrolyte Suspension System Gas Recombination Multipurpose is Float or Cyclic Use Usable in Any Orientation Superior Energy Density

The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request.
Features:

  • Superb Recovery From Deep Discharge
  • Electrolyte Suspension System
  • Gas Recombination
  • Multipurpose is Float or Cyclic Use
  • Usable in Any Orientation
  • Superior Energy Density
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries Batteries
Product Number NP2.3-12 84F1013 70111496
Product Name Battery Products - Batteries Rechargeable (Secondary) Battery Voltage Enersys Battery; Lead-Acid; 2.3; 12 V; 178 mm Lx 34 mm W x 64 mm H; 0.95; 65 Milliohms
Primary Batteries Sealed Lead Acid (SLA, VRLA) Lead Acid
Standard Cylindrical Battery Sizes 12V 2/3AA; Rectangular
Voltage 12 volts 12 volts 12 volts
Capacity 2.3 ampere-hr 2.3 ampere-hr 2.3 ampere-hr
Depth 7.01 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10487 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details