EnerSys, Inc. Battery Products - Batteries Rechargeable (Secondary) NP2-12

Description
BATTERY LEAD ACID 12V 2AH
Datasheet
Description
BATTERY LEAD ACID 12V 2AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
NP2-12
Battery Products - Batteries Rechargeable (Secondary) NP2-12
BATTERY LEAD ACID 12V 2AH

BATTERY LEAD ACID 12V 2AH

Supplier's Site
Battery; Lead-Acid; 2; 12 V; 150 mm L x20 mm W x 89 mm H; 0.7; 180 Milliohms - 70111494 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lead-Acid; 2; 12 V; 150 mm L x20 mm W x 89 mm H; 0.7; 180 Milliohms
70111494
Battery; Lead-Acid; 2; 12 V; 150 mm L x20 mm W x 89 mm H; 0.7; 180 Milliohms 70111494
The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request. Features: Superb Recovery From Deep Discharge Electrolyte Suspension System Gas Recombination Multipurpose is Float or Cyclic Use Usable in Any Orientation Superior Energy Density

The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request.
Features:

  • Superb Recovery From Deep Discharge
  • Electrolyte Suspension System
  • Gas Recombination
  • Multipurpose is Float or Cyclic Use
  • Usable in Any Orientation
  • Superior Energy Density
Supplier's Site
Lead Acid Battery, 12V, 2Ah; Battery Voltage Enersys - 84F1012 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 2Ah; Battery Voltage Enersys
84F1012
Lead Acid Battery, 12V, 2Ah; Battery Voltage Enersys 84F1012
LEAD ACID BATTERY, 12V, 2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:89mm; External Width:20mm; Weight:0.7kg RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:89mm; External Width:20mm; Weight:0.7kg RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number NP2-12 70111494 84F1012
Product Name Battery Products - Batteries Rechargeable (Secondary) Battery; Lead-Acid; 2; 12 V; 150 mm L x20 mm W x 89 mm H; 0.7; 180 Milliohms Lead Acid Battery, 12V, 2Ah; Battery Voltage Enersys
Primary Batteries Sealed Lead Acid (SLA, VRLA) Lead Acid
Standard Cylindrical Battery Sizes 12V 2/3AA; Rectangular
Voltage 12 volts 12 volts 12 volts
Capacity 2 ampere-hr 2 ampere-hr 2 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details