LEAD ACID BATTERY, 6V, 12AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:12Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:101mm; External Width:50mm; Depth:5.95" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Batteries |
| Product Number | 45M5977 |
| Product Name | Lead Acid Battery, 6V, 12Ah; Battery Voltage Enersys |
| Primary Batteries | Lead Acid |