EnerSys, Inc. Lead Acid Battery, 12V, 12Ah; Battery Voltage Enersys NP12-12T

Description
LEAD ACID BATTERY, 12V, 12AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:12Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:100.076mm; External Width:98.044mm RoHS Compliant: NA
Description
LEAD ACID BATTERY, 12V, 12AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:12Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:100.076mm; External Width:98.044mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 12Ah; Battery Voltage Enersys - 23C8076 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 12Ah; Battery Voltage Enersys
23C8076
Lead Acid Battery, 12V, 12Ah; Battery Voltage Enersys 23C8076
LEAD ACID BATTERY, 12V, 12AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:12Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:100.076mm; External Width:98.044mm RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 12AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:12Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:100.076mm; External Width:98.044mm RoHS Compliant: NA

Supplier's Site
Lead Acid Battery, 12V, 12Ah; Battery Voltage Enersys - 87F638 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 12Ah; Battery Voltage Enersys
87F638
Lead Acid Battery, 12V, 12Ah; Battery Voltage Enersys 87F638
LEAD ACID BATTERY, 12V, 12AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:12mAh; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:100mm; External Width:98mm RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 12AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:12mAh; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:100mm; External Width:98mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 23C8076 87F638
Product Name Lead Acid Battery, 12V, 12Ah; Battery Voltage Enersys Lead Acid Battery, 12V, 12Ah; Battery Voltage Enersys
Primary Batteries Lead Acid Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10149 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details