EnerSys, Inc. Lead Acid Battery, Capacity Enersys NP10-6FR

Description
LEAD ACID BATTERY, CAPACITY: 10 Ah; Battery Voltage:-; Battery Technology:Lead Acid; Battery Capacity:10Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:-; External Width:-; External Depth:-RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, CAPACITY: 10 Ah; Battery Voltage:-; Battery Technology:Lead Acid; Battery Capacity:10Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:-; External Width:-; External Depth:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, Capacity Enersys - 15B5749 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, Capacity Enersys
15B5749
Lead Acid Battery, Capacity Enersys 15B5749
LEAD ACID BATTERY, CAPACITY: 10 Ah; Battery Voltage:-; Battery Technology:Lead Acid; Battery Capacity:10Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:-; External Width:-; External Depth:-RoHS Compliant: NA

LEAD ACID BATTERY, CAPACITY: 10 Ah; Battery Voltage:-; Battery Technology:Lead Acid; Battery Capacity:10Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:-; External Width:-; External Depth:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15B5749
Product Name Lead Acid Battery, Capacity Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details