EnerSys, Inc. Batteries Rechargeable (Secondary) NP0.8-12

Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 800mAh
Request a Quote Datasheet
Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 800mAh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - NP0.8-12-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
NP0.8-12-ND
Batteries Rechargeable (Secondary) NP0.8-12-ND
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 800mAh

12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 800mAh

Buy Now Datasheet
Battery - 66738024 - Radwell International
Willingboro, NJ, United States
Battery
66738024
Battery 66738024
BATTERY, RECHARGEABLE, RECTANGULAR, LEAD ACID, 12VDC, 800MAH, 96X25X61 MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, RECHARGEABLE, RECTANGULAR, LEAD ACID, 12VDC, 800MAH, 96X25X61 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
NP0.8-12
Battery Products - Batteries Rechargeable (Secondary) NP0.8-12
BATTERY LEAD ACID 12V 800MAH

BATTERY LEAD ACID 12V 800MAH

Supplier's Site
Battery; Lead-Acid; 0.8; 12 V; 96 mm L x 25 mm W x 61.5 mm H; 0.35 - 70111490 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lead-Acid; 0.8; 12 V; 96 mm L x 25 mm W x 61.5 mm H; 0.35
70111490
Battery; Lead-Acid; 0.8; 12 V; 96 mm L x 25 mm W x 61.5 mm H; 0.35 70111490
The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request. Features: Superb Recovery From Deep Discharge Electrolyte Suspension System Gas Recombination Multipurpose is Float or Cyclic Use Usable in Any Orientation Superior Energy Density

The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request.
Features:

  • Superb Recovery From Deep Discharge
  • Electrolyte Suspension System
  • Gas Recombination
  • Multipurpose is Float or Cyclic Use
  • Usable in Any Orientation
  • Superior Energy Density
Supplier's Site
Lead Acid Battery, 12 V, Capacity Enersys - 87F636 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12 V, Capacity Enersys
87F636
Lead Acid Battery, 12 V, Capacity Enersys 87F636
LEAD ACID BATTERY, 12 V, CAPACITY: 0.8 Ah; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:800mAh; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:61.5mm; External Width:25mm RoHS Compliant: NA

LEAD ACID BATTERY, 12 V, CAPACITY: 0.8 Ah; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:800mAh; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:61.5mm; External Width:25mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries Batteries Batteries Batteries
Product Number NP0.8-12-ND 66738024 NP0.8-12 70111490 87F636
Product Name Batteries Rechargeable (Secondary) Battery Battery Products - Batteries Rechargeable (Secondary) Battery; Lead-Acid; 0.8; 12 V; 96 mm L x 25 mm W x 61.5 mm H; 0.35 Lead Acid Battery, 12 V, Capacity Enersys
Application General Purpose
Capacity 0.8000 ampere-hr 0.8000 ampere-hr 0.8000 ampere-hr 0.8000 ampere-hr
Primary Batteries Sealed Lead Acid (SLA, VRLA) Lead Acid
Voltage 12 volts 12 volts 12 volts
Standard Cylindrical Battery Sizes 2/3AA; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10487 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details