EnerSys, Inc. Lead Acid Battery, 12V, 85Ah; Battery Voltage Enersys HX400-12

Description
LEAD ACID BATTERY, 12V, 85AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:85Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:215mm; External Width:173mm; Weight:36.3kgRoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 85AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:85Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:215mm; External Width:173mm; Weight:36.3kgRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 85Ah; Battery Voltage Enersys - 89C2834 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 85Ah; Battery Voltage Enersys
89C2834
Lead Acid Battery, 12V, 85Ah; Battery Voltage Enersys 89C2834
LEAD ACID BATTERY, 12V, 85AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:85Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:215mm; External Width:173mm; Weight:36.3kgRoHS Compliant: NA

LEAD ACID BATTERY, 12V, 85AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:85Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:215mm; External Width:173mm; Weight:36.3kgRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 89C2834
Product Name Lead Acid Battery, 12V, 85Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1407 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 8.5 inch (216 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA10307 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details