EnerSys, Inc. Lead Acid Battery, 12V, 5Ah; Battery Voltage Enersys HX25

Description
LEAD ACID BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:70mm; Weight:2kg RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:70mm; Weight:2kg RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 5Ah; Battery Voltage Enersys - 45M5970 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 5Ah; Battery Voltage Enersys
45M5970
Lead Acid Battery, 12V, 5Ah; Battery Voltage Enersys 45M5970
LEAD ACID BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:70mm; Weight:2kg RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:70mm; Weight:2kg RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 45M5970
Product Name Lead Acid Battery, 12V, 5Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10307 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details