EnerSys, Inc. Lead Acid Battery, 12V, 50Ah; Battery Voltage Enersys HX205-12

Description
LEAD ACID BATTERY, 12V, 50AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:50Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:209mm; External Width:139mm; Weight:19.5kgRoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 50AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:50Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:209mm; External Width:139mm; Weight:19.5kgRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 50Ah; Battery Voltage Enersys - 89C2831 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 50Ah; Battery Voltage Enersys
89C2831
Lead Acid Battery, 12V, 50Ah; Battery Voltage Enersys 89C2831
LEAD ACID BATTERY, 12V, 50AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:50Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:209mm; External Width:139mm; Weight:19.5kgRoHS Compliant: NA

LEAD ACID BATTERY, 12V, 50AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:50Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:209mm; External Width:139mm; Weight:19.5kgRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 89C2831
Product Name Lead Acid Battery, 12V, 50Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details