LEAD ACID BATTERY, 12V, 70AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:70Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:176.02mm; External Width:168.15mm; Depth:13.02"RoHS Compliant: NA
Newark, An Avnet Company | |
---|---|
Product Category | Batteries |
Product Number | 89C2829 |
Product Name | Lead Acid Battery, 12V, 70Ah; Battery Voltage Enersys |
Primary Batteries | Lead Acid |