Hawker Powersource, Inc. Battery CYCLON-BC

Description
Manufacturer: Hawker Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 2V Capacity: 25000mAh Battery Chemistry: Lead Acid (NP/LCR/PS) Cell Type: Cell Size: Number of Cells: 1 Termination style: Nut & Bolt Height: 2.6 Length: 6.8 Width: Weight: 56 oz
Description
Manufacturer: Hawker Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 2V Capacity: 25000mAh Battery Chemistry: Lead Acid (NP/LCR/PS) Cell Type: Cell Size: Number of Cells: 1 Termination style: Nut & Bolt Height: 2.6 Length: 6.8 Width: Weight: 56 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - CYCLON-BC - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
CYCLON-BC
Battery CYCLON-BC
Manufacturer: Hawker Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 2V Capacity: 25000mAh Battery Chemistry: Lead Acid (NP/LCR/PS) Cell Type: Cell Size: Number of Cells: 1 Termination style: Nut & Bolt Height: 2.6 Length: 6.8 Width: Weight: 56 oz

Manufacturer: Hawker

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 2V

Capacity: 25000mAh

Battery Chemistry: Lead Acid (NP/LCR/PS)

Cell Type:

Cell Size:

Number of Cells: 1

Termination style: Nut & Bolt

Height: 2.6

Length: 6.8

Width:

Weight: 56 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number CYCLON-BC
Product Name Battery
Secondary Batteries Lead Acid (NP/LCR/PS)
Voltage 2 volts
Capacity 25 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

24V Lithium SAFEFlex Material Handling Batteries - FBP-1403 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details
9V Rechargeable Batteries - 6708757 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes 9V
Specialty Cells 9v
View Details