Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
ENERSYS, INC.
12V62F -- VALVE REGULATED LEAD ACID BATTERY; 6 CELLS; 12V; 62AH ENERSYS
EnerSys, Inc.
Valve Regulated Lead Acid Battery; 6 Cells; 12V; 62Ah Enersys
12V62F
Description
VALVE REGULATED LEAD ACID BATTERY; 6 CELLS; 12V; 62AH
Newark, An Avnet Company
Done
Description
VALVE REGULATED LEAD ACID BATTERY; 6 CELLS; 12V; 62AH
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Valve Regulated Lead Acid Battery; 6 Cells; 12V; 62Ah Enersys
01P0994
Valve Regulated Lead Acid Battery; 6 Cells; 12V; 62Ah Enersys
01P0994
VALVE REGULATED LEAD ACID BATTERY; 6 CELLS; 12V; 62AH
VALVE REGULATED LEAD ACID BATTERY; 6 CELLS; 12V; 62AH
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Batteries
Product Number
01P0994
Product Name
Valve Regulated Lead Acid Battery; 6 Cells; 12V; 62Ah Enersys
Unlock Full Specs
to access all available technical data
Similar Products
Micropower LLC
cBRIX50
1061002999
View Details
Beckhoff Automation LLC
C9900-U330 | Battery pack
Specs
Specialty Cells
Battery Packs and Assemblies
View Details
Advantech
AIM Accessories
AIM-P705
View Details
RS Components, Ltd.
Button Batteries
1839474
Specs
Specialty Cells
Coin Cell or Button Cell; Br1632
Capacity
0.1200 ampere-hr
Width / Diameter
0.6299 inch (16 mm)
View Details