EnerSys, Inc. Lead Acid Battery, 12V, 8Ah; Battery Voltage Enersys 12HX35-TFR

Description
LEAD ACID BATTERY, 12V, 8AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:8Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:100mm; External Width:65mm; Weight:2.9kgRoHS Compliant: NA
Description
LEAD ACID BATTERY, 12V, 8AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:8Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:100mm; External Width:65mm; Weight:2.9kgRoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 8Ah; Battery Voltage Enersys - 45M5971 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 8Ah; Battery Voltage Enersys
45M5971
Lead Acid Battery, 12V, 8Ah; Battery Voltage Enersys 45M5971
LEAD ACID BATTERY, 12V, 8AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:8Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:100mm; External Width:65mm; Weight:2.9kgRoHS Compliant: NA

LEAD ACID BATTERY, 12V, 8AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:8Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:100mm; External Width:65mm; Weight:2.9kgRoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 45M5971
Product Name Lead Acid Battery, 12V, 8Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Rechargeable Batteries - 231011 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells 4/5 a
Capacity 2.04 ampere-hr
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1492 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details