EnerSys, Inc. Batteries Rechargeable (Secondary) 0860-0004

Description
2V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 4.5Ah
Request a Quote Datasheet
Description
2V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 4.5Ah
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 842-1001-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
842-1001-ND
Batteries Rechargeable (Secondary) 842-1001-ND
2V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 4.5Ah

2V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 4.5Ah

Buy Now Datasheet
Lead Acid Battery, 2V, 4.5Ah; Battery Voltage Enersys - 42H5696 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 2V, 4.5Ah; Battery Voltage Enersys
42H5696
Lead Acid Battery, 2V, 4.5Ah; Battery Voltage Enersys 42H5696
LEAD ACID BATTERY, 2V, 4.5AH; Battery Voltage:2V; Battery Technology:Lead Acid; Battery Capacity:4.5Ah; Battery Size Code:DT; Battery Terminals:Quick Connect; External Diameter:34.3mm; External Height:102.9mm; External Width:- RoHS Compliant: NA

LEAD ACID BATTERY, 2V, 4.5AH; Battery Voltage:2V; Battery Technology:Lead Acid; Battery Capacity:4.5Ah; Battery Size Code:DT; Battery Terminals:Quick Connect; External Diameter:34.3mm; External Height:102.9mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet
Battery Products - Batteries Rechargeable (Secondary) - 0860-0004 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
0860-0004
Battery Products - Batteries Rechargeable (Secondary) 0860-0004
BATTERY LEAD ACID 2V 4.5AH

BATTERY LEAD ACID 2V 4.5AH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Batteries Batteries Batteries
Product Number 842-1001-ND 42H5696 0860-0004
Product Name Batteries Rechargeable (Secondary) Lead Acid Battery, 2V, 4.5Ah; Battery Voltage Enersys Battery Products - Batteries Rechargeable (Secondary)
Application General Purpose
Capacity 4.5 ampere-hr 4.5 ampere-hr 4.5 ampere-hr
Primary Batteries Lead Acid Sealed Lead Acid (SLA, VRLA)
Standard Cylindrical Battery Sizes DT
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10046 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details