EnerSys, Inc. Batteries Rechargeable (Secondary) 0859-0012

Description
6V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 8Ah
Request a Quote Datasheet
Description
6V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 8Ah
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 842-1011-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
842-1011-ND
Batteries Rechargeable (Secondary) 842-1011-ND
6V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 8Ah

6V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 8Ah

Buy Now Datasheet
Battery - 0859-0012 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
0859-0012
Battery 0859-0012
EnerSys/Hawker Battery 0859-0012 Replaces Chloride – 1000010162, EnerSys – 0859-0012

EnerSys/Hawker Battery 0859-0012 Replaces Chloride – 1000010162, EnerSys – 0859-0012

Supplier's Site
Battery Products - Batteries Rechargeable (Secondary) - 0859-0012 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
0859-0012
Battery Products - Batteries Rechargeable (Secondary) 0859-0012
BATTERY LEAD ACID 6V 8AH

BATTERY LEAD ACID 6V 8AH

Supplier's Site
Lead Acid Battery, 6V, 8Ah; Battery Voltage Enersys - 59J2318 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 6V, 8Ah; Battery Voltage Enersys
59J2318
Lead Acid Battery, 6V, 8Ah; Battery Voltage Enersys 59J2318
LEAD ACID BATTERY, 6V, 8AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:8Ah; Battery Size Code:E; Battery Terminals:Quick Connect; External Diameter:-; External Height:101.6mm; External Width:54.1mm; Height:4" RoHS Compliant: NA

LEAD ACID BATTERY, 6V, 8AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:8Ah; Battery Size Code:E; Battery Terminals:Quick Connect; External Diameter:-; External Height:101.6mm; External Width:54.1mm; Height:4" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Dantona Industries, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Batteries Batteries Batteries Batteries
Product Number 842-1011-ND 0859-0012 0859-0012 59J2318
Product Name Batteries Rechargeable (Secondary) Battery Battery Products - Batteries Rechargeable (Secondary) Lead Acid Battery, 6V, 8Ah; Battery Voltage Enersys
Application General Purpose
Capacity 8 ampere-hr 8 ampere-hr 8 ampere-hr 8 ampere-hr
Secondary Batteries Lead Acid (NP/LCR/PS)
Voltage 6 volts 6 volts 6 volts
Depth 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details