EnerSys, Inc. Batteries Rechargeable (Secondary) 0820-0004

Description
2V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 25Ah
Request a Quote Datasheet
Description
2V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 25Ah
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 842-1004-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
842-1004-ND
Batteries Rechargeable (Secondary) 842-1004-ND
2V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 25Ah

2V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 25Ah

Buy Now Datasheet
Lead Acid Battery, 2V, 25Ah; Battery Voltage Enersys - 89C2813 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 2V, 25Ah; Battery Voltage Enersys
89C2813
Lead Acid Battery, 2V, 25Ah; Battery Voltage Enersys 89C2813
LEAD ACID BATTERY, 2V, 25AH; Battery Voltage:2V; Battery Technology:Lead Acid; Battery Capacity:25Ah; Battery Size Code:BC; Battery Terminals:Stud; External Diameter:65.3mm; External Height:173.2mm; External Width:-; External Depth:-RoHS Compliant: NA

LEAD ACID BATTERY, 2V, 25AH; Battery Voltage:2V; Battery Technology:Lead Acid; Battery Capacity:25Ah; Battery Size Code:BC; Battery Terminals:Stud; External Diameter:65.3mm; External Height:173.2mm; External Width:-; External Depth:-RoHS Compliant: NA

Supplier's Site Datasheet
Battery Products - Batteries Rechargeable (Secondary) - 0820-0004 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
0820-0004
Battery Products - Batteries Rechargeable (Secondary) 0820-0004
BATTERY LEAD ACID 2V 25AH

BATTERY LEAD ACID 2V 25AH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Batteries Batteries Batteries
Product Number 842-1004-ND 89C2813 0820-0004
Product Name Batteries Rechargeable (Secondary) Lead Acid Battery, 2V, 25Ah; Battery Voltage Enersys Battery Products - Batteries Rechargeable (Secondary)
Application General Purpose
Capacity 25 ampere-hr 25 ampere-hr 25 ampere-hr
Primary Batteries Lead Acid Sealed Lead Acid (SLA, VRLA)
Standard Cylindrical Battery Sizes BC
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1801-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 315 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details