EnerSys, Inc. Batteries Rechargeable (Secondary) 0819-0012

Description
6V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 2.5Ah
Request a Quote Datasheet
Description
6V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 2.5Ah
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 842-1009-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
842-1009-ND
Batteries Rechargeable (Secondary) 842-1009-ND
6V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 2.5Ah

6V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 2.5Ah

Buy Now Datasheet
Battery - 0819-0012 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
0819-0012
Battery 0819-0012
EnerSys/Hawker Battery 0819-0012 Replaces Emergi-Lite – 880, Hawker – 0819-0012

EnerSys/Hawker Battery 0819-0012 Replaces Emergi-Lite – 880, Hawker – 0819-0012

Supplier's Site
Lead Acid Battery, 6V, 2.5Ah; Battery Voltage Enersys - 89C3018 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 6V, 2.5Ah; Battery Voltage Enersys
89C3018
Lead Acid Battery, 6V, 2.5Ah; Battery Voltage Enersys 89C3018
LEAD ACID BATTERY, 6V, 2.5AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:2.5Ah; Battery Size Code:D; Battery Terminals:Quick Connect; External Diameter:-; External Height:69.9mm; External Width:46mm RoHS Compliant: NA

LEAD ACID BATTERY, 6V, 2.5AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:2.5Ah; Battery Size Code:D; Battery Terminals:Quick Connect; External Diameter:-; External Height:69.9mm; External Width:46mm RoHS Compliant: NA

Supplier's Site Datasheet
Battery Products - Batteries Rechargeable (Secondary) - 0819-0012 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
0819-0012
Battery Products - Batteries Rechargeable (Secondary) 0819-0012
BATTERY LEAD ACID 6V 2.5AH

BATTERY LEAD ACID 6V 2.5AH

Supplier's Site

Technical Specifications

  DigiKey Dantona Industries, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Batteries Batteries Batteries Batteries
Product Number 842-1009-ND 0819-0012 89C3018 0819-0012
Product Name Batteries Rechargeable (Secondary) Battery Lead Acid Battery, 6V, 2.5Ah; Battery Voltage Enersys Battery Products - Batteries Rechargeable (Secondary)
Application General Purpose
Capacity 2.5 ampere-hr 2.5 ampere-hr 2.5 ampere-hr 2.5 ampere-hr
Secondary Batteries Lead Acid (NP/LCR/PS)
Voltage 6 volts 6 volts 6 volts
Depth 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1413-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details