4V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 2.5Ah
LEAD ACID BATTERY, 4V, 2.5AH; Battery Voltage:4V; Battery Technology:Lead Acid; Battery Capacity:2.5Ah; Battery Size Code:D; Battery Terminals:Quick Connect; External Diameter:-; External Height:69.6mm; External Width:46mm RoHS Compliant: NA
EnerSys/Hawker Battery 0819-0010 Replaces EnerSys – 0819-0010, Hawker – 0819-0010
BATTERY LEAD ACID 4V 2.5AH
| DigiKey | Newark, An Avnet Company | Dantona Industries, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries | Batteries |
| Product Number | 842-1006-ND | 45H2924 | 0819-0010 | 0819-0010 |
| Product Name | Batteries Rechargeable (Secondary) | Lead Acid Battery, 4V, 2.5Ah; Battery Voltage Enersys | Battery | Battery Products - Batteries Rechargeable (Secondary) |
| Application | General Purpose | |||
| Capacity | 2.5 ampere-hr | 2.5 ampere-hr | 2.5 ampere-hr | 2.5 ampere-hr |
| Primary Batteries | Lead Acid | Sealed Lead Acid (SLA, VRLA) | ||
| Standard Cylindrical Battery Sizes | D | |||
| Voltage | 4 volts | 4 volts | 4 volts |