EnerSys, Inc. Batteries Rechargeable (Secondary) 0810-2044

Description
2V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 2.5Ah
Request a Quote Datasheet
Description
2V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 2.5Ah
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 842-1005-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
842-1005-ND
Batteries Rechargeable (Secondary) 842-1005-ND
2V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 2.5Ah

2V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 2.5Ah

Buy Now Datasheet
Battery Products - Batteries Rechargeable (Secondary) - 0810-2044 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
0810-2044
Battery Products - Batteries Rechargeable (Secondary) 0810-2044
BATTERY LEAD ACID 2V 2.5AH

BATTERY LEAD ACID 2V 2.5AH

Supplier's Site
Lead Acid Battery, 2V, 2.5Ah; Battery Voltage Enersys - 42H5698 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 2V, 2.5Ah; Battery Voltage Enersys
42H5698
Lead Acid Battery, 2V, 2.5Ah; Battery Voltage Enersys 42H5698
LEAD ACID BATTERY, 2V, 2.5AH; Battery Voltage:2V; Battery Technology:Lead Acid; Battery Capacity:2.5Ah; Battery Size Code:D; Battery Terminals:Solder Tab; External Diameter:34.3mm; External Height:68.1mm; External Width:34.3mm RoHS Compliant: NA

LEAD ACID BATTERY, 2V, 2.5AH; Battery Voltage:2V; Battery Technology:Lead Acid; Battery Capacity:2.5Ah; Battery Size Code:D; Battery Terminals:Solder Tab; External Diameter:34.3mm; External Height:68.1mm; External Width:34.3mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number 842-1005-ND 0810-2044 42H5698
Product Name Batteries Rechargeable (Secondary) Battery Products - Batteries Rechargeable (Secondary) Lead Acid Battery, 2V, 2.5Ah; Battery Voltage Enersys
Application General Purpose
Capacity 2.5 ampere-hr 2.5 ampere-hr 2.5 ampere-hr
Primary Batteries Sealed Lead Acid (SLA, VRLA) Lead Acid
Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Batteries - 325799 - RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Voltage 1.5 volts
Capacity 2.7 ampere-hr
View Details