EnerSys, Inc. Battery, Lead-Acid, 1 X 3, 6V, 2Ah; Battery Voltage Enersys 0810-0102

Description
BATTERY, LEAD-ACID, 1 X 3, 6V, 2AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:2.5Ah; Battery Size Code:D; Battery Terminals:Quick Connect; External Diameter:34.3mm; External Height:67.6mm; External Depth:- RoHS Compliant: NA
Datasheet
Description
BATTERY, LEAD-ACID, 1 X 3, 6V, 2AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:2.5Ah; Battery Size Code:D; Battery Terminals:Quick Connect; External Diameter:34.3mm; External Height:67.6mm; External Depth:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lead-Acid, 1 X 3, 6V, 2Ah; Battery Voltage Enersys - 78Y5859 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lead-Acid, 1 X 3, 6V, 2Ah; Battery Voltage Enersys
78Y5859
Battery, Lead-Acid, 1 X 3, 6V, 2Ah; Battery Voltage Enersys 78Y5859
BATTERY, LEAD-ACID, 1 X 3, 6V, 2AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:2.5Ah; Battery Size Code:D; Battery Terminals:Quick Connect; External Diameter:34.3mm; External Height:67.6mm; External Depth:- RoHS Compliant: NA

BATTERY, LEAD-ACID, 1 X 3, 6V, 2AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:2.5Ah; Battery Size Code:D; Battery Terminals:Quick Connect; External Diameter:34.3mm; External Height:67.6mm; External Depth:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 78Y5859
Product Name Battery, Lead-Acid, 1 X 3, 6V, 2Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Standard Cylindrical Battery Sizes D
Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10487 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details