EnerSys, Inc. Batteries Rechargeable (Secondary) 0809-0010

Description
4V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 5Ah
Request a Quote Datasheet
Description
4V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 5Ah
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 842-1007-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
842-1007-ND
Batteries Rechargeable (Secondary) 842-1007-ND
4V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 5Ah

4V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 5Ah

Buy Now Datasheet
Battery Products - Batteries Rechargeable (Secondary) - 0809-0010 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
0809-0010
Battery Products - Batteries Rechargeable (Secondary) 0809-0010
BATTERY LEAD ACID 4V 5AH

BATTERY LEAD ACID 4V 5AH

Supplier's Site
Lead Acid Battery, 4V, 5Ah; Battery Voltage Enersys - 59J2313 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 4V, 5Ah; Battery Voltage Enersys
59J2313
Lead Acid Battery, 4V, 5Ah; Battery Voltage Enersys 59J2313
LEAD ACID BATTERY, 4V, 5AH; Battery Voltage:4V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:X; Battery Terminals:Quick Connect; External Diameter:-; External Height:76.7mm; External Width:53.8mm; Weight:740gRoHS Compliant: NA

LEAD ACID BATTERY, 4V, 5AH; Battery Voltage:4V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:X; Battery Terminals:Quick Connect; External Diameter:-; External Height:76.7mm; External Width:53.8mm; Weight:740gRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number 842-1007-ND 0809-0010 59J2313
Product Name Batteries Rechargeable (Secondary) Battery Products - Batteries Rechargeable (Secondary) Lead Acid Battery, 4V, 5Ah; Battery Voltage Enersys
Application General Purpose
Capacity 5 ampere-hr 5 ampere-hr 5 ampere-hr
Primary Batteries Sealed Lead Acid (SLA, VRLA) Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details