ENERMAX TECHNOLOGY Supply Voltage Enermax Technology UCTB14B

Description
Supply Voltage:12V; Current Type:-; Fan Frame Size:139mm; External Depth:-; Noise Rating:10dBA; Flow Rate - Imperial:47.89cu.ft/ min; Flow Rate - Metric:81.37m³/min; Bearing Type:Twister; Power Connection Type:-; Current Rating:150mA
Description
Supply Voltage:12V; Current Type:-; Fan Frame Size:139mm; External Depth:-; Noise Rating:10dBA; Flow Rate - Imperial:47.89cu.ft/ min; Flow Rate - Metric:81.37m³/min; Bearing Type:Twister; Power Connection Type:-; Current Rating:150mA

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Enermax Technology - 13T6003 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Enermax Technology
13T6003
Supply Voltage Enermax Technology 13T6003
Supply Voltage:12V; Current Type:-; Fan Frame Size:139mm; External Depth:-; Noise Rating:10dBA; Flow Rate - Imperial:47.89cu.ft/ min; Flow Rate - Metric:81.37m³/min; Bearing Type:Twister; Power Connection Type:-; Current Rating:150mA

Supply Voltage:12V; Current Type:-; Fan Frame Size:139mm; External Depth:-; Noise Rating:10dBA; Flow Rate - Imperial:47.89cu.ft/min; Flow Rate - Metric:81.37m³/min; Bearing Type:Twister; Power Connection Type:-; Current Rating:150mA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 13T6003
Product Name Supply Voltage Enermax Technology
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

4020-7 Series 0.42 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0945 to ? in H2O (0.1765 to ? Torr)
Maximum Sound Level 20.78 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 115 volts
View Details