ENERMAX TECHNOLOGY Supply Voltage Enermax Technology UCTB12

Description
Supply Voltage:12V; Current Type:-; Fan Frame Size:-; External Depth:-; Noise Rating:11dBA; Flow Rate - Imperial:-; Flow Rate - Metric:-; Bearing Type:-; Power Connection Type:-; Current Rating:-; Product Range:T.B.Silence Series
Description
Supply Voltage:12V; Current Type:-; Fan Frame Size:-; External Depth:-; Noise Rating:11dBA; Flow Rate - Imperial:-; Flow Rate - Metric:-; Bearing Type:-; Power Connection Type:-; Current Rating:-; Product Range:T.B.Silence Series

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Enermax Technology - 13T6002 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Enermax Technology
13T6002
Supply Voltage Enermax Technology 13T6002
Supply Voltage:12V; Current Type:-; Fan Frame Size:-; External Depth:-; Noise Rating:11dBA; Flow Rate - Imperial:-; Flow Rate - Metric:-; Bearing Type:-; Power Connection Type:-; Current Rating:-; Product Range:T.B.Silence Series

Supply Voltage:12V; Current Type:-; Fan Frame Size:-; External Depth:-; Noise Rating:11dBA; Flow Rate - Imperial:-; Flow Rate - Metric:-; Bearing Type:-; Power Connection Type:-; Current Rating:-; Product Range:T.B.Silence Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 13T6002
Product Name Supply Voltage Enermax Technology
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125XS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 199 SCFM (339 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1759813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details