Manufacturer: Energizer Battery Company
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218264-XP18000A
Color: Black
Weight: 520 g
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Max Output Current: 2 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1218264-XP18000A |
| Product Name | Custom Parts - Custom Parts (U - Z) - XP18000A |