Energizer Holdings, Inc. Flashlights TUF2AAPE

Description
"Flashlight Standard Style LED 250 Lumens AA (Requires 2) 6.77"" (172.0mm)"
Request a Quote Datasheet
Description
"Flashlight Standard Style LED 250 Lumens AA (Requires 2) 6.77"" (172.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlights - N516-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
N516-ND
Flashlights N516-ND
"Flashlight Standard Style LED 250 Lumens AA (Requires 2) 6.77"" (172.0mm)"

"Flashlight Standard Style LED 250 Lumens AA (Requires 2) 6.77"" (172.0mm)"

Buy Now Datasheet
Hard Case Pro 3-Led Flashlight; Flashlight Type Energizer - 31M3677 - Newark, An Avnet Company
Chicago, IL, United States
Hard Case Pro 3-Led Flashlight; Flashlight Type Energizer
31M3677
Hard Case Pro 3-Led Flashlight; Flashlight Type Energizer 31M3677
HARD CASE PRO 3-LED FLASHLIGHT; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:20lm; Power Source:AA Batteries x 2; Flashlight Body Material:-; Product Range:TUF Series; Battery Size Code:AA; Body Material:ABS Plastic

HARD CASE PRO 3-LED FLASHLIGHT; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:20lm; Power Source:AA Batteries x 2; Flashlight Body Material:-; Product Range:TUF Series; Battery Size Code:AA; Body Material:ABS Plastic

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flashlights Flashlights
Product Number N516-ND 31M3677
Product Name Flashlights Hard Case Pro 3-Led Flashlight; Flashlight Type Energizer
Flashlight Type LED Flashlight; Standard LED Flashlight; LED
Power Source Battery
Battery Size AA
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2755487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Streamlight E-Flood LiteBox Vehicle Mount - Yellow - STL-45825 - Andax Industries
Specs
Power Source Re-Chargeable
Battery Size AA
Lumen 615 lm (48.98 cp)
View Details
LXLM04 - 18V LXT® Lithium-Ion Cordless L.E.D. Flashlight (Tool Only) - LXLM04 - Makita USA, Inc.
Specs
Flashlight Type Rechargeable Flashlight
Power Source Lithium; Re-Chargeable
Lumen 200 lm (15.93 cp)
View Details