Energizer Holdings, Inc. Flashlights PLED23AEH

Description
"Flashlight Penlight Style LED 35 Lumens AAA (Requires 2) 5.72"" (145.3mm)"
Request a Quote Datasheet
Description
"Flashlight Penlight Style LED 35 Lumens AAA (Requires 2) 5.72"" (145.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlights - N515-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
N515-ND
Flashlights N515-ND
"Flashlight Penlight Style LED 35 Lumens AAA (Requires 2) 5.72"" (145.3mm)"

"Flashlight Penlight Style LED 35 Lumens AAA (Requires 2) 5.72"" (145.3mm)"

Buy Now Datasheet
Led Penlight; Flashlight Type Energizer - 74R6755 - Newark, An Avnet Company
Chicago, IL, United States
Led Penlight; Flashlight Type Energizer
74R6755
Led Penlight; Flashlight Type Energizer 74R6755
LED PENLIGHT; Flashlight Type:Pen Light; Light Source:1 x White LED; Lumen Output:11lm; Power Source:AA Batteries x 2; Flashlight Body Material:-; Product Range:-; Battery Size Code:AA; Body Material:Aluminium; Colour:Silver

LED PENLIGHT; Flashlight Type:Pen Light; Light Source:1 x White LED; Lumen Output:11lm; Power Source:AA Batteries x 2; Flashlight Body Material:-; Product Range:-; Battery Size Code:AA; Body Material:Aluminium; Colour:Silver

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flashlights Flashlights
Product Number N515-ND 74R6755
Product Name Flashlights Led Penlight; Flashlight Type Energizer
Flashlight Type LED Flashlight; Penlight LED Flashlight; 1 x White LED
Power Source Battery
Battery Size AAA
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1985418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size 1 x 1500mah li-polymer rechargeable battery
View Details
ONE+ Workshop Light - P780 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type LED Flashlight; Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt (not included)
View Details