Energizer Holdings, Inc. Batteries Rechargeable (Secondary) NH50BP-2

Description
D 1.2V Nickel Metal Hydride Battery Rechargeable (Secondary) 2.5Ah
Request a Quote Datasheet
Description
D 1.2V Nickel Metal Hydride Battery Rechargeable (Secondary) 2.5Ah
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - N701-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
N701-ND
Batteries Rechargeable (Secondary) N701-ND
D 1.2V Nickel Metal Hydride Battery Rechargeable (Secondary) 2.5Ah

D 1.2V Nickel Metal Hydride Battery Rechargeable (Secondary) 2.5Ah

Buy Now Datasheet
Nickel Metal Hydride-Nimh Battery, 1.2V, 2.5Ah; Battery Voltage Energizer - 95B1690 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 1.2V, 2.5Ah; Battery Voltage Energizer
95B1690
Nickel Metal Hydride-Nimh Battery, 1.2V, 2.5Ah; Battery Voltage Energizer 95B1690
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 2.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.5Ah; Battery Size Code:D; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mmRoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 2.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.5Ah; Battery Size Code:D; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mmRoHS Compliant: NA

Supplier's Site Datasheet
Battery Products - Batteries Rechargeable (Secondary) - NH50BP-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
NH50BP-2
Battery Products - Batteries Rechargeable (Secondary) NH50BP-2
BATTERY NIMH 1.2V 2.5AH D 1=2

BATTERY NIMH 1.2V 2.5AH D 1=2

Supplier's Site
Battery, Rechargeable; D; Nickel-Metal Hydride (NiMH); 2500; Rechargeable; 3.5 - 70145547 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Rechargeable; D; Nickel-Metal Hydride (NiMH); 2500; Rechargeable; 3.5
70145547
Battery, Rechargeable; D; Nickel-Metal Hydride (NiMH); 2500; Rechargeable; 3.5 70145547
Power Thousands of Pictures in Digital Cameras Designed for today's high-tech devices such as digital cameras, portable CD players, and personal digital assistants. Cadmium free. Chargers have a manufactures limited lifetime warranty.

Power Thousands of Pictures in Digital Cameras
Designed for today's high-tech devices such as digital cameras, portable CD players, and personal digital assistants. Cadmium free. Chargers have a manufactures limited lifetime warranty.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Batteries Batteries Batteries Batteries
Product Number N701-ND 95B1690 NH50BP-2 70145547
Product Name Batteries Rechargeable (Secondary) Nickel Metal Hydride-Nimh Battery, 1.2V, 2.5Ah; Battery Voltage Energizer Battery Products - Batteries Rechargeable (Secondary) Battery, Rechargeable; D; Nickel-Metal Hydride (NiMH); 2500; Rechargeable; 3.5
Secondary Batteries Nickel-metal Hydride Nickel-metal Hydride Nickel-metal Hydride
Standard Cylindrical Battery Sizes D D D 2/3AA; D
Application General Purpose
Capacity 2.5 ampere-hr 2.5 ampere-hr 2.5 ampere-hr 2.5 ampere-hr
Primary Batteries Nickel Metal Hydride Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1403 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details