Energizer Holdings, Inc. Battery; AA; Nickel-Metal Hydride (NiMH); 2500 mAh (Typ.); Rechargeable; 1.2 V NH15BP-4

Description
Power Thousands of Pictures in Digital Cameras Designed for today's high-tech devices such as digital cameras, portable CD players, and personal digital assistants. Cadmium free. Chargers have a manufactures limited lifetime warranty.
Datasheet
Description
Power Thousands of Pictures in Digital Cameras Designed for today's high-tech devices such as digital cameras, portable CD players, and personal digital assistants. Cadmium free. Chargers have a manufactures limited lifetime warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery; AA; Nickel-Metal Hydride (NiMH); 2500 mAh (Typ.); Rechargeable; 1.2 V - 70145539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; AA; Nickel-Metal Hydride (NiMH); 2500 mAh (Typ.); Rechargeable; 1.2 V
70145539
Battery; AA; Nickel-Metal Hydride (NiMH); 2500 mAh (Typ.); Rechargeable; 1.2 V 70145539
Power Thousands of Pictures in Digital Cameras Designed for today's high-tech devices such as digital cameras, portable CD players, and personal digital assistants. Cadmium free. Chargers have a manufactures limited lifetime warranty.

Power Thousands of Pictures in Digital Cameras
Designed for today's high-tech devices such as digital cameras, portable CD players, and personal digital assistants. Cadmium free. Chargers have a manufactures limited lifetime warranty.

Supplier's Site
Battery Products - Batteries Rechargeable (Secondary) - NH15BP-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Rechargeable (Secondary)
NH15BP-4
Battery Products - Batteries Rechargeable (Secondary) NH15BP-4
BATTERY NIMH 1.2V 2.3AH AA 1=4PK

BATTERY NIMH 1.2V 2.3AH AA 1=4PK

Supplier's Site
Nickel Metal Hydride-Nimh Battery, 1.2V, 2.5Ah; Battery Voltage Energizer - 03C7535 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 1.2V, 2.5Ah; Battery Voltage Energizer
03C7535
Nickel Metal Hydride-Nimh Battery, 1.2V, 2.5Ah; Battery Voltage Energizer 03C7535
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 2.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.3Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Height:50.5mm RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 2.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.3Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Height:50.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number 70145539 NH15BP-4 03C7535
Product Name Battery; AA; Nickel-Metal Hydride (NiMH); 2500 mAh (Typ.); Rechargeable; 1.2 V Battery Products - Batteries Rechargeable (Secondary) Nickel Metal Hydride-Nimh Battery, 1.2V, 2.5Ah; Battery Voltage Energizer
Secondary Batteries Nickel-metal Hydride Nickel-metal Hydride
Standard Cylindrical Battery Sizes 2/3AA; AA AA AA; AA
Capacity 2.5 ampere-hr 2.3 ampere-hr 2.3 ampere-hr
Internal Resistance 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
48V Industrial Swappable Battery (1000) -  - Green Cubes Technology
Specs
Voltage 52 volts
Capacity 20 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details