Energizer Holdings, Inc. Flashlights MS2DLED

Description
"Flashlight Standard Style LED 66 Lumens D (Requires 2) 7.93"" (201.4mm)"
Request a Quote Datasheet
Description
"Flashlight Standard Style LED 66 Lumens D (Requires 2) 7.93"" (201.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlights - N530-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
N530-ND
Flashlights N530-ND
"Flashlight Standard Style LED 66 Lumens D (Requires 2) 7.93"" (201.4mm)"

"Flashlight Standard Style LED 66 Lumens D (Requires 2) 7.93"" (201.4mm)"

Buy Now Datasheet
Torch, Led, 28 Lumens, 2 X D, Orange & Black; Flashlight Type Energizer - 83T1213 - Newark, An Avnet Company
Chicago, IL, United States
Torch, Led, 28 Lumens, 2 X D, Orange & Black; Flashlight Type Energizer
83T1213
Torch, Led, 28 Lumens, 2 X D, Orange & Black; Flashlight Type Energizer 83T1213
TORCH, LED, 28 LUMENS, 2 X D, ORANGE & BLACK; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:66lm; Power Source:D Batteries x 2; Flashlight Body Material:-; Product Range:-; Battery Size Code:D RoHS Compliant: NA

TORCH, LED, 28 LUMENS, 2 X D, ORANGE & BLACK; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:66lm; Power Source:D Batteries x 2; Flashlight Body Material:-; Product Range:-; Battery Size Code:D RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flashlights Flashlights
Product Number N530-ND 83T1213
Product Name Flashlights Torch, Led, 28 Lumens, 2 X D, Orange & Black; Flashlight Type Energizer
Flashlight Type LED Flashlight; Standard LED Flashlight; LED
Power Source Battery
Battery Size D
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 7924228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack; Battery pack
View Details