"Flashlight Standard Style LED 95 Lumens AA Lithium (Requires 2) 6.06"" (153.9mm)"
3W LED TACTICAL METAL FLASHLIGHT; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:95lm; Power Source:AA Batteries x 2; Flashlight Body Material:Aluminium; Product Range:-; Battery Size Code:AA; Body Material:Aluminium RoHS Compliant: NA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Flashlights | Flashlights |
| Product Number | N524-ND | 34M4721 |
| Product Name | Flashlights | 3W Led Tactical Metal Flashlight; Flashlight Type Energizer |
| Flashlight Type | LED Flashlight; Standard | LED Flashlight; LED |
| Power Source | Battery | |
| Battery Size | AA |