Energizer Holdings, Inc. Batteries Non-Rechargeable (Primary) L91

Description
AA Lithium Iron Disulfide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
AA Lithium Iron Disulfide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - N602-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
N602-ND
Batteries Non-Rechargeable (Primary) N602-ND
AA Lithium Iron Disulfide 1.5V Battery Non-Rechargeable (Primary)

AA Lithium Iron Disulfide 1.5V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery, Non Rechargeable, 1.5V, Aa; Battery Voltage Energizer - 18T1822 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 1.5V, Aa; Battery Voltage Energizer
18T1822
Battery, Non Rechargeable, 1.5V, Aa; Battery Voltage Energizer 18T1822
BATTERY, NON RECHARGEABLE, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Lithium Iron Disulphide; Battery Capacity:3Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Lithium Iron Disulphide; Battery Capacity:3Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm RoHS Compliant: NA

Supplier's Site Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - L91 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
L91
Battery Products - Batteries Non-Rechargeable (Primary) L91
BATTERY LITHIUM 1.5V AA

BATTERY LITHIUM 1.5V AA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Batteries Batteries Batteries
Product Number N602-ND 18T1822 L91
Product Name Batteries Non-Rechargeable (Primary) Battery, Non Rechargeable, 1.5V, Aa; Battery Voltage Energizer Battery Products - Batteries Non-Rechargeable (Primary)
Standard Cylindrical Battery Sizes AA AA; AA AA
Application General Purpose
Primary Batteries Lithium Iron Disulphide Lithium Iron Disulfide
Unlock Full Specs
to access all available technical data

Similar Products

24V Lithium SAFEFlex Material Handling Batteries - FBP-1407 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 8.5 inch (216 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details