Energizer Holdings, Inc. Advanced Lithium 9V Batteries 1 Pack; Battery Voltage Energizer L522

Description
Advanced Lithium 9V batteries - 1 pack; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1000mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm RoHS Compliant: NA
Datasheet
Description
Advanced Lithium 9V batteries - 1 pack; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1000mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Lithium 9V Batteries 1 Pack; Battery Voltage Energizer - 31AC7685 - Newark, An Avnet Company
Chicago, IL, United States
Advanced Lithium 9V Batteries 1 Pack; Battery Voltage Energizer
31AC7685
Advanced Lithium 9V Batteries 1 Pack; Battery Voltage Energizer 31AC7685
Advanced Lithium 9V batteries - 1 pack; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1000mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm RoHS Compliant: NA

Advanced Lithium 9V batteries - 1 pack; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1000mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 31AC7685
Product Name Advanced Lithium 9V Batteries 1 Pack; Battery Voltage Energizer
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Power Tool Batteries - 2707759 - RS Components, Ltd.
Specs
Application Power Tool Batteries
Capacity 2.5 ampere-hr
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1492 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details