Energizer Holdings, Inc. Head Light, 300Lm, 85M, 3 X Aaa Bat; Torch Type Energizer HDD321

Description
HEAD LIGHT, 300LM, 85M, 3 X AAA BAT; Torch Type:Head Light; Light Source:LED; Lumen Output:300lm; Beam Effective Distance:85m; Power Source:AAA Batteries x 3; Torch Body Material:Plastic; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
HEAD LIGHT, 300LM, 85M, 3 X AAA BAT; Torch Type:Head Light; Light Source:LED; Lumen Output:300lm; Beam Effective Distance:85m; Power Source:AAA Batteries x 3; Torch Body Material:Plastic; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Head Light, 300Lm, 85M, 3 X Aaa Bat; Torch Type Energizer - 69AC5874 - Newark, An Avnet Company
Chicago, IL, United States
Head Light, 300Lm, 85M, 3 X Aaa Bat; Torch Type Energizer
69AC5874
Head Light, 300Lm, 85M, 3 X Aaa Bat; Torch Type Energizer 69AC5874
HEAD LIGHT, 300LM, 85M, 3 X AAA BAT; Torch Type:Head Light; Light Source:LED; Lumen Output:300lm; Beam Effective Distance:85m; Power Source:AAA Batteries x 3; Torch Body Material:Plastic; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

HEAD LIGHT, 300LM, 85M, 3 X AAA BAT; Torch Type:Head Light; Light Source:LED; Lumen Output:300lm; Beam Effective Distance:85m; Power Source:AAA Batteries x 3; Torch Body Material:Plastic; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 69AC5874
Product Name Head Light, 300Lm, 85M, 3 X Aaa Bat; Torch Type Energizer
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1921689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size Li-ion
View Details
20V MAX* Lithium Ion LED Work Light - DCL040 - DEWALT Industrial Tool Co.
Specs
Power Source Battery
Lamp Type LED
View Details