Flashlight Headlight Style LED 25, 34, 70 Lumens AAA (Requires 3)
HEADLIGHT, BRILLIANT BEAM; Flashlight Type:Head Light; Light Source:3 x White LED, 2 x Red LED; Lumen Output:70lm; Power Source:AAA Batteries x 3; Flashlight Body Material:-; Product Range:-; Battery Size Code:AAA; No. of Batteries:3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Flashlights | Flashlights |
| Product Number | N141-ND | 83T1187 |
| Product Name | Flashlights | Headlight, Brilliant Beam; Flashlight Type Energizer |
| Flashlight Type | LED Flashlight; Headlight | LED Flashlight; 3 x White LED, 2 x Red LED |
| Power Source | Battery | |
| Battery Size | AAA |