Energizer Holdings, Inc. Flashlights HCHH41E

Description
Flashlight Standard Style LED 400 Lumens AA (Requires 4)
Request a Quote
Description
Flashlight Standard Style LED 400 Lumens AA (Requires 4)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Energizer Hard Case Professional flashlight (part number HCHH41E) offers a maximum brightness of 400 lumens and a beam distance of 125 meters, making it suitable for both professional and DIY applications. It features smart dimming technology, allowing users to adjust brightness and runtime according to their needs. The flashlight is designed for durability, with a shatter-proof lens and the ability to withstand drops from heights of up to 7 meters. It is weather-resistant and constructed with tool-quality materials, ensuring reliability in various conditions. The product is powered by four AA Energizer MAX batteries, which are included. This flashlight is backed by a full lifetime guarantee, emphasizing its long-lasting performance.

Datasheet Summary
Powered by GS/AI

The Energizer Hard Case Professional flashlight (part number HCHH41E) offers a maximum brightness of 400 lumens and a beam distance of 125 meters, making it suitable for both professional and DIY applications. It features smart dimming technology, allowing users to adjust brightness and runtime according to their needs. The flashlight is designed for durability, with a shatter-proof lens and the ability to withstand drops from heights of up to 7 meters. It is weather-resistant and constructed with tool-quality materials, ensuring reliability in various conditions. The product is powered by four AA Energizer MAX batteries, which are included. This flashlight is backed by a full lifetime guarantee, emphasizing its long-lasting performance.

Suppliers

Company
Product
Description
Supplier Links
Flashlights - N728-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
N728-ND
Flashlights N728-ND
Flashlight Standard Style LED 400 Lumens AA (Requires 4)

Flashlight Standard Style LED 400 Lumens AA (Requires 4)

Buy Now Datasheet
Hand Held, 400 Lumen, 125M, Led; Flashlight Type Energizer - 89Y7681 - Newark, An Avnet Company
Chicago, IL, United States
Hand Held, 400 Lumen, 125M, Led; Flashlight Type Energizer
89Y7681
Hand Held, 400 Lumen, 125M, Led; Flashlight Type Energizer 89Y7681
HAND HELD, 400 LUMEN, 125M, LED; Flashlight Type:Head Light; Light Source:LED; Lumen Output:400lm; Power Source:AA Batteries x 4; Flashlight Body Material:-; Product Range:

HAND HELD, 400 LUMEN, 125M, LED; Flashlight Type:Head Light; Light Source:LED; Lumen Output:400lm; Power Source:AA Batteries x 4; Flashlight Body Material:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flashlights Flashlights
Product Number N728-ND 89Y7681
Product Name Flashlights Hand Held, 400 Lumen, 125M, Led; Flashlight Type Energizer
Flashlight Type LED Flashlight; Standard LED Flashlight; LED
Power Source Battery
Battery Size AA
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1921688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size Li-ion
View Details
Lights > UK4AA Right Angle eLED Zoom (ATEX) Tail Switch -  - Underwater Kinetics
Specs
Flashlight Type LED Flashlight
Power Source Battery; Alkaline; 4 AA Alkaline / LR6
Length 6.7 inch (170 mm)
View Details