Energizer Holdings, Inc. Flashlights EPMHH32E

Description
"Flashlight Standard Style LED 75, 250 Lumens AAA (Requires 3) 3.86"" (98.0mm)"
Request a Quote Datasheet
Description
"Flashlight Standard Style LED 75, 250 Lumens AAA (Requires 3) 3.86"" (98.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlights - N724-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
N724-ND
Flashlights N724-ND
"Flashlight Standard Style LED 75, 250 Lumens AAA (Requires 3) 3.86"" (98.0mm)"

"Flashlight Standard Style LED 75, 250 Lumens AAA (Requires 3) 3.86"" (98.0mm)"

Buy Now Datasheet
Metal Light, 250 Lumen, 80M, Led; Flashlight Type Energizer - 89Y7679 - Newark, An Avnet Company
Chicago, IL, United States
Metal Light, 250 Lumen, 80M, Led; Flashlight Type Energizer
89Y7679
Metal Light, 250 Lumen, 80M, Led; Flashlight Type Energizer 89Y7679
METAL LIGHT, 250 LUMEN, 80M, LED; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:250lm; Power Source:AAA Batteries x 3; Flashlight Body Material:Aluminium; Product Range:

METAL LIGHT, 250 LUMEN, 80M, LED; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:250lm; Power Source:AAA Batteries x 3; Flashlight Body Material:Aluminium; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flashlights Flashlights
Product Number N724-ND 89Y7679
Product Name Flashlights Metal Light, 250 Lumen, 80M, Led; Flashlight Type Energizer
Flashlight Type LED Flashlight; Standard LED Flashlight; LED
Power Source Battery
Battery Size AAA
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 360000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type Rechargeable Flashlight
Power Source Re-Chargeable
Features Waterproof
View Details
Lights > UK4AA eLED Zoom Tail Switch (ATEX) -  - Underwater Kinetics
Specs
Flashlight Type LED Flashlight
Power Source Battery; Alkaline; 4AA Alkaline / LR6
Length 6.7 inch (170 mm)
View Details