Energizer Holdings, Inc. Batteries Non-Rechargeable (Primary) EN95

Description
D Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
D Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - N105-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
N105-ND
Batteries Non-Rechargeable (Primary) N105-ND
D Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

D Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - EN95 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
EN95
Battery Products - Batteries Non-Rechargeable (Primary) EN95
BATTERY ALKALINE 1.5V D

BATTERY ALKALINE 1.5V D

Supplier's Site
Alkaline Zn/mno2 Battery, 1.5V, D; Battery Voltage Energizer - 48F915 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Zn/mno2 Battery, 1.5V, D; Battery Voltage Energizer
48F915
Alkaline Zn/mno2 Battery, 1.5V, D; Battery Voltage Energizer 48F915
ALKALINE ZN/MNO2 BATTERY, 1.5V, D; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:17Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Height:61.5mm RoHS Compliant: NA

ALKALINE ZN/MNO2 BATTERY, 1.5V, D; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:17Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Height:61.5mm RoHS Compliant: NA

Supplier's Site Datasheet
Battery, Alkaline, Zinc-Manganese Dioxide, 1.5V, 20500 mAh, Size: D, Industrial - 70145545 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Alkaline, Zinc-Manganese Dioxide, 1.5V, 20500 mAh, Size: D, Industrial
70145545
Battery, Alkaline, Zinc-Manganese Dioxide, 1.5V, 20500 mAh, Size: D, Industrial 70145545
Alkaline Zinc-Manganese Dioxide (Zn⁄MnO 2) Battery, 1.5 Volts, Operating Temp -18°C to 55°C,

Alkaline Zinc-Manganese Dioxide (Zn⁄MnO 2) Battery, 1.5 Volts, Operating Temp -18°C to 55°C,

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries Batteries Batteries
Product Number N105-ND EN95 48F915 70145545
Product Name Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary) Alkaline Zn/mno2 Battery, 1.5V, D; Battery Voltage Energizer Battery, Alkaline, Zinc-Manganese Dioxide, 1.5V, 20500 mAh, Size: D, Industrial
Standard Cylindrical Battery Sizes D D D 2/3AA; D
Application General Purpose
Primary Batteries Alkaline-manganese Dioxide; Alkaline Manganese Dioxide Alkaline-manganese Dioxide; Alkaline Alkaline-manganese Dioxide
Voltage 1.5 volts 1.5 volts 1.5 volts
Capacity 17 ampere-hr 20.5 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Rechargeable Battery Packs - 1449416 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 73 x 68 x 24 mm
Capacity 2.6 ampere-hr
View Details