Energizer Holdings, Inc. Batteries Non-Rechargeable (Primary) EN93

Description
C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - N106-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
N106-ND
Batteries Non-Rechargeable (Primary) N106-ND
C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery; Alkaline Zinc-Manganese Dioxide; 1.5 V; 8350; -18 degC; 55 degC; 7 Yr - 70145544 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Alkaline Zinc-Manganese Dioxide; 1.5 V; 8350; -18 degC; 55 degC; 7 Yr
70145544
Battery; Alkaline Zinc-Manganese Dioxide; 1.5 V; 8350; -18 degC; 55 degC; 7 Yr 70145544
Alkaline Zinc-Manganese Dioxide 1.5 V Battery Plastic Label jacket material -18 to 55 °C operating temperature. C size battery.

Alkaline Zinc-Manganese Dioxide 1.5 V Battery

  • Plastic Label jacket material
    -18 to 55 °C operating temperature. C size battery.
Supplier's Site
Battery Products - Batteries Non-Rechargeable (Primary) - EN93 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
EN93
Battery Products - Batteries Non-Rechargeable (Primary) EN93
BATTERY ALKALINE 1.5V C

BATTERY ALKALINE 1.5V C

Supplier's Site
Alkaline Zn/mno2 Battery, 1.5V, C; Battery Voltage Energizer - 81F159 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Zn/mno2 Battery, 1.5V, C; Battery Voltage Energizer
81F159
Alkaline Zn/mno2 Battery, 1.5V, C; Battery Voltage Energizer 81F159
ALKALINE ZN/MNO2 BATTERY, 1.5V, C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.2Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm RoHS Compliant: NA

ALKALINE ZN/MNO2 BATTERY, 1.5V, C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.2Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Batteries Batteries Batteries Batteries
Product Number N106-ND 70145544 EN93 81F159
Product Name Batteries Non-Rechargeable (Primary) Battery; Alkaline Zinc-Manganese Dioxide; 1.5 V; 8350; -18 degC; 55 degC; 7 Yr Battery Products - Batteries Non-Rechargeable (Primary) Alkaline Zn/mno2 Battery, 1.5V, C; Battery Voltage Energizer
Standard Cylindrical Battery Sizes C 2/3AA; C C C; C
Application General Purpose
Primary Batteries Alkaline-manganese Dioxide Alkaline-manganese Dioxide; Alkaline Manganese Dioxide Alkaline-manganese Dioxide; Alkaline
Voltage 1.5 volts 1.5 volts 1.5 volts
Capacity 8.35 ampere-hr 7.2 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
9V Batteries - 325758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 9V
View Details
SAFEFlex GSE Batteries - FBP-1441-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details