Energizer Holdings, Inc. Batteries Non-Rechargeable (Primary) EN91

Description
AA Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
AA Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - N107-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
N107-ND
Batteries Non-Rechargeable (Primary) N107-ND
AA Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

AA Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery, Alkaline, Zinc-Manganese Dioxide, Size: AA, 1.5V, 2850 mAh - 70145542 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Alkaline, Zinc-Manganese Dioxide, Size: AA, 1.5V, 2850 mAh
70145542
Battery, Alkaline, Zinc-Manganese Dioxide, Size: AA, 1.5V, 2850 mAh 70145542
Alkaline Zinc-Manganese Dioxide Battery, Capacity 2850 mAh, Operating Temperature -18 to +55 °C 1.5 V Battery, 146 Milliohms internal resistance and 0.5 cu.in. volume.

Alkaline Zinc-Manganese Dioxide Battery, Capacity 2850 mAh, Operating Temperature -18 to +55 °C
1.5 V Battery, 146 Milliohms internal resistance and 0.5 cu.in. volume.

Supplier's Site
Battery Products - Batteries Non-Rechargeable (Primary) - EN91 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
EN91
Battery Products - Batteries Non-Rechargeable (Primary) EN91
BATTERY ALKALINE 1.5V AA

BATTERY ALKALINE 1.5V AA

Supplier's Site
Alkaline Zn/mno2 Battery, 1.5V, Aa; Battery Voltage Energizer - 81F158 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Zn/mno2 Battery, 1.5V, Aa; Battery Voltage Energizer
81F158
Alkaline Zn/mno2 Battery, 1.5V, Aa; Battery Voltage Energizer 81F158
ALKALINE ZN/MNO2 BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.45Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Width:- RoHS Compliant: NA

ALKALINE ZN/MNO2 BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.45Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Batteries Batteries Batteries Batteries
Product Number N107-ND 70145542 EN91 81F158
Product Name Batteries Non-Rechargeable (Primary) Battery, Alkaline, Zinc-Manganese Dioxide, Size: AA, 1.5V, 2850 mAh Battery Products - Batteries Non-Rechargeable (Primary) Alkaline Zn/mno2 Battery, 1.5V, Aa; Battery Voltage Energizer
Standard Cylindrical Battery Sizes AA 2/3AA; AA AA AA; AA
Application General Purpose
Primary Batteries Alkaline-manganese Dioxide Alkaline-manganese Dioxide; Alkaline Manganese Dioxide Alkaline-manganese Dioxide; Alkaline
Voltage 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1403-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
Button Batteries - 8010727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Pr48
Capacity 0.0950 ampere-hr
Width / Diameter 0.3110 inch (7.9 mm)
View Details