Energizer Holdings, Inc. Batteries Non-Rechargeable (Primary) EL223APBP

Description
CR-P2 Lithium Manganese Dioxide 6V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
CR-P2 Lithium Manganese Dioxide 6V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - N205-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
N205-ND
Batteries Non-Rechargeable (Primary) N205-ND
CR-P2 Lithium Manganese Dioxide 6V Battery Non-Rechargeable (Primary)

CR-P2 Lithium Manganese Dioxide 6V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery - 19000257 - Radwell International
Willingboro, NJ, United States
Battery
19000257
Battery 19000257
BATTERY, LITHIUM, SIZE 223, 6 VOLTS, FLAT TERMINAL, IEC REGULATED, FOR DIGITAL SLR CAMERAS. FREE 2 YEAR RADWELL WARRANTY

BATTERY, LITHIUM, SIZE 223, 6 VOLTS, FLAT TERMINAL, IEC REGULATED, FOR DIGITAL SLR CAMERAS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lithium Battery, 6V, Coin Cell; Battery Voltage Energizer - 01C8676 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 6V, Coin Cell; Battery Voltage Energizer
01C8676
Lithium Battery, 6V, Coin Cell; Battery Voltage Energizer 01C8676
LITHIUM BATTERY, 6V, COIN CELL; Battery Voltage:6V; Battery Size Code:CR-P2; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.5Ah; Battery Terminals:Pressure Contact; External Diameter:-; External Height:36mm RoHS Compliant: NA

LITHIUM BATTERY, 6V, COIN CELL; Battery Voltage:6V; Battery Size Code:CR-P2; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.5Ah; Battery Terminals:Pressure Contact; External Diameter:-; External Height:36mm RoHS Compliant: NA

Supplier's Site Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - EL223APBP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
EL223APBP
Battery Products - Batteries Non-Rechargeable (Primary) EL223APBP
BATTERY LITHIUM 6V CR-P2

BATTERY LITHIUM 6V CR-P2

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries Batteries
Product Number N205-ND 19000257 01C8676 EL223APBP
Product Name Batteries Non-Rechargeable (Primary) Battery Lithium Battery, 6V, Coin Cell; Battery Voltage Energizer Battery Products - Batteries Non-Rechargeable (Primary)
Standard Cylindrical Battery Sizes CR-P2 CR-P2 CR-P2
Application General Purpose
Capacity 1.5 ampere-hr 1.5 ampere-hr 1.5 ampere-hr
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

24V Lithium SAFEFlex Material Handling Batteries - FBP-1468 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 6 inch (152 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details