Energizer Holdings, Inc. Batteries Non-Rechargeable (Primary) EL1CR2BP

Description
CR2 Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
CR2 Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - N157-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
N157-ND
Batteries Non-Rechargeable (Primary) N157-ND
CR2 Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

CR2 Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Lithium Battery, 3V, Coin Cell; Battery Voltage Energizer - 01C8673 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Energizer
01C8673
Lithium Battery, 3V, Coin Cell; Battery Voltage Energizer 01C8673
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:1CR2; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:800mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15.6mm RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:1CR2; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:800mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15.6mm RoHS Compliant: NA

Supplier's Site Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - EL1CR2BP - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
EL1CR2BP
Battery Products - Batteries Non-Rechargeable (Primary) EL1CR2BP
BATTERY LITHIUM 3V CR2

BATTERY LITHIUM 3V CR2

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Batteries Batteries Batteries
Product Number N157-ND 01C8673 EL1CR2BP
Product Name Batteries Non-Rechargeable (Primary) Lithium Battery, 3V, Coin Cell; Battery Voltage Energizer Battery Products - Batteries Non-Rechargeable (Primary)
Standard Cylindrical Battery Sizes CR2 1CR2 CR2
Application General Purpose
Capacity 0.8000 ampere-hr 0.8000 ampere-hr 0.8000 ampere-hr
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Lead Acid Batteries - 1934669 - RS Components, Ltd.
Specs
Lead Acid Batteries Lead Crystal
Application Stand by Use
Capacity 40 ampere-hr
View Details