Energizer Holdings, Inc. Lithium Battery, 3V, Photo; Battery Voltage Energizer EL123APBP

Description
LITHIUM BATTERY, 3V, PHOTO; Battery Voltage:3V; Battery Size Code:CR123A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.5Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm; Weight:16.5gRoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V, PHOTO; Battery Voltage:3V; Battery Size Code:CR123A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.5Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm; Weight:16.5gRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Photo; Battery Voltage Energizer - 95F7740 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Photo; Battery Voltage Energizer
95F7740
Lithium Battery, 3V, Photo; Battery Voltage Energizer 95F7740
LITHIUM BATTERY, 3V, PHOTO; Battery Voltage:3V; Battery Size Code:CR123A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.5Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm; Weight:16.5gRoHS Compliant: NA

LITHIUM BATTERY, 3V, PHOTO; Battery Voltage:3V; Battery Size Code:CR123A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.5Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm; Weight:16.5gRoHS Compliant: NA

Supplier's Site Datasheet
Battery; Lithium / Manganese Dioxide; 3V; 1500; -40 degC; degC; 0.4; 0.58 - 70145558 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium / Manganese Dioxide; 3V; 1500; -40 degC; degC; 0.4; 0.58
70145558
Battery; Lithium / Manganese Dioxide; 3V; 1500; -40 degC; degC; 0.4; 0.58 70145558
Lithium Current Batteries, 3 V Voltage Battery, 1500 mAh Capacity Weight is 16.8 g Dimension is 34.5 mm H x 17 mm dia.

Lithium Current Batteries, 3 V Voltage Battery, 1500 mAh Capacity

  • Weight is 16.8 g
    Dimension is 34.5 mm H x 17 mm dia.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 95F7740 70145558
Product Name Lithium Battery, 3V, Photo; Battery Voltage Energizer Battery; Lithium / Manganese Dioxide; 3V; 1500; -40 degC; degC; 0.4; 0.58
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes CR123A 2/3AA
Voltage 3 volts
Capacity 1.5 ampere-hr 1.5 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1546 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 17.5 inch (444 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details