ENERGIZER HOLDINGS, INC.
EL123APB2 PK/2 -- BATTERY; PHOTO LITHIUM; 3.0V; 17.0 X 34.5 MM
Energizer Holdings, Inc.
Battery; Photo Lithium; 3.0V; 17.0 x 34.5 mm
EL123APB2 PK/2
Description
Weight is 16.8 g
Dimension is 34.5 mm H x 17 mm dia.
Description
Weight is 16.8 g
Dimension is 34.5 mm H x 17 mm dia.
Suppliers
Battery; Photo Lithium; 3.0V; 17.0 x 34.5 mm
70145478
Weight is 16.8 g
Dimension is 34.5 mm H x 17 mm dia.
- Weight is 16.8 g
- Dimension is 34.5 mm H x 17 mm dia.
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
70145478 |
|
Product Name
|
Battery; Photo Lithium; 3.0V; 17.0 x 34.5 mm |
|
Secondary Batteries
|
Lithium / Manganese Dioxide
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
48 volts
Capacity
630 ampere-hr
Width / Diameter
32.25 inch (819 mm)
View Details
Primary Batteries
Lithium / Manganese Dioxide
Secondary Batteries
Lithium / Manganese Dioxide
Specialty Cells
Coin Cell or Button Cell
View Details