Energizer Holdings, Inc. Batteries Non-Rechargeable (Primary) ECRN2032

Description
BATTERY LITHIUM 3V COIN
Request a Quote Datasheet
Description
BATTERY LITHIUM 3V COIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 547-ECRN2032-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
547-ECRN2032-ND
Batteries Non-Rechargeable (Primary) 547-ECRN2032-ND
BATTERY LITHIUM 3V COIN

BATTERY LITHIUM 3V COIN

Buy Now Datasheet
Battery, 3V, 2032, 254Mah; Battery Voltage Energizer - 49AJ2883 - Newark, An Avnet Company
Chicago, IL, United States
Battery, 3V, 2032, 254Mah; Battery Voltage Energizer
49AJ2883
Battery, 3V, 2032, 254Mah; Battery Voltage Energizer 49AJ2883
BATTERY, 3V, 2032, 254MAH; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:254mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:3.2mm RoHS Compliant: NA

BATTERY, 3V, 2032, 254MAH; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:254mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:3.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 547-ECRN2032-ND 49AJ2883
Product Name Batteries Non-Rechargeable (Primary) Battery, 3V, 2032, 254Mah; Battery Voltage Energizer
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 0.2540 ampere-hr 0.2540 ampere-hr
Operating Temperature -22 to 140 F (-30 to 60 C)
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1413 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details