Manufacturer: Energizer Battery Company
Win Source Part Number: 761702-ECR2032BP
Series: CR2032
Termination Style: Requires Holder
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 3g
Battery Chemistry: Lithium
Battery Cell Size: Coin, 20.0mm
Capacity: 240mAh
Discharge Rate: 190μA
Categories: Battery Products
Dimension: 0.79" Dia x 0.13" H (20.0mm x 3.2mm)
Voltage Rating DC: 3V
Introduction Date: January 01, 2000
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:240mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:3.2mm RoHS Compliant: NA
BATTERY LITHIUM 3V COIN 20MM
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries | Batteries |
| Product Number | 761702-ECR2032BP | ECR2032BP-ND | 44F971 | ECR2032BP |
| Product Name | Batteries Non - Rechargeable (Primary) - ECR2032BP | Batteries Non-Rechargeable (Primary) | Lithium Battery, 3V, Coin Cell; Battery Voltage Energizer | Battery Products - Batteries Non-Rechargeable (Primary) |
| Specialty Cells | Coin Cell or Button Cell | Coin Cell or Button Cell | ||
| Application | General Purpose | |||
| Capacity | 0.2400 ampere-hr | 0.2400 ampere-hr | 0.2400 ampere-hr | |
| Primary Batteries | Lithium Manganese Dioxide; Lithium / Manganese Dioxide | Lithium Manganese Dioxide |