Energizer Holdings, Inc. Lithium Battery, 3V, Coin Cell; Battery Voltage Energizer ECR2016BP

Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2016; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:90mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:1.6mm RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2016; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:90mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:1.6mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Coin Cell; Battery Voltage Energizer - 44F969 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Energizer
44F969
Lithium Battery, 3V, Coin Cell; Battery Voltage Energizer 44F969
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2016; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:90mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:1.6mm RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:2016; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:90mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:1.6mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 44F969
Product Name Lithium Battery, 3V, Coin Cell; Battery Voltage Energizer
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes 2016
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00096 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details